Samtec Inc. Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec SMM-120-02-S-D-LC

Description
CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec - 97P9351 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
97P9351
Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec 97P9351
CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-120-02-S-D-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-120-02-S-D-LC
CONN RCPT 40POS 0.079 GOLD SMD

CONN RCPT 40POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 97P9351 SMM-120-02-S-D-LC
Product Name Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
MMCX (M) Straight Connector for RG316 Cable - ET-MMMS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
4 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers