Samtec Inc. Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec SMM-120-02-S-D-01

Description
CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 97P9360, features 40 contacts arranged in 2 rows with a 2 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and beryllium copper for the contacts, which are available with either tin or gold plating over nickel. The connector has a current rating of 3.2 A per pin (with 2 pins powered) and a voltage rating of 350 VAC. It operates within a temperature range of -55 °C to +125 °C and supports a maximum of 100 mating cycles with a gold plating option. This connector is RoHS compliant and is lead-free solderable, with a maximum SMT lead coplanarity of 0.10 mm. It is compatible with various board and cable mates, including the TMM and TCMD series. Optional features include a polarizing key and different plating options, which may require a minimum order quantity. The product is suitable for high-reliability applications due to its Tiger Eye,Ñ¢ contact design, which provides four-point redundancy.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 97P9360, features 40 contacts arranged in 2 rows with a 2 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and beryllium copper for the contacts, which are available with either tin or gold plating over nickel. The connector has a current rating of 3.2 A per pin (with 2 pins powered) and a voltage rating of 350 VAC. It operates within a temperature range of -55 °C to +125 °C and supports a maximum of 100 mating cycles with a gold plating option. This connector is RoHS compliant and is lead-free solderable, with a maximum SMT lead coplanarity of 0.10 mm. It is compatible with various board and cable mates, including the TMM and TCMD series. Optional features include a polarizing key and different plating options, which may require a minimum order quantity. The product is suitable for high-reliability applications due to its Tiger Eye,Ñ¢ contact design, which provides four-point redundancy.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec - 97P9360 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
97P9360
Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec 97P9360
CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-120-02-S-D-01
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-120-02-S-D-01
CONN RCPT 40POS 0.079 GOLD SMD

CONN RCPT 40POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 97P9360 SMM-120-02-S-D-01
Product Name Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data