Samtec Inc. Connector, Receptacle, 28 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec SMM-114-02-S-D-K

Description
CONNECTOR, RECEPTACLE, 28 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 28 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 28 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec - 97P9073 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 28 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
97P9073
Connector, Receptacle, 28 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec 97P9073
CONNECTOR, RECEPTACLE, 28 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 28 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-114-02-S-D-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-114-02-S-D-K
CONN RCPT 28POS 0.079 GOLD SMD

CONN RCPT 28POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 97P9073 SMM-114-02-S-D-K
Product Name Connector, Receptacle, 28 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data