The Socket, 2.0Mm, 1X13 Position from Samtec, part number 97P9024, features a 2.00 mm pitch and is designed for board-to-board and wire-to-board applications. It has a single row with 13 contacts and is suitable for through-hole mounting. The insulator is made from black liquid crystal polymer, while the contacts are constructed from beryllium copper with options for tin or gold plating over nickel. This socket has a current rating of 3.2 A per pin and a voltage rating of 350 VAC, with an operating temperature range of -55°C to +125°C. The contact resistance is specified at 10 mΩ, and it supports a maximum of 100 mating cycles with gold plating. The product is RoHS compliant and offers features such as a locking clip and optional polarizing key. It is compatible with various Samtec connector series, enhancing its versatility in design applications.
SOCKET, 2.0MM, 1X13 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97P9024 |
| Product Name | Socket, 2.0Mm, 1X13 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |