Samtec Inc. Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec SMM-112-02-SM-D

Description
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2 Mm from Samtec features a pitch spacing of 2.00 mm and is designed for surface mount applications. It is constructed with a black liquid crystal polymer insulator and utilizes beryllium copper (BeCu) for the contacts, which are available with either tin or gold plating options. The connector has a current rating of 3.2 A per pin (with two pins powered) and a voltage rating of 350 VAC. It operates effectively within a temperature range of -55 °C to +125 °C and supports a maximum of 100 mating cycles with a gold plating option. The product is RoHS compliant and is lead-free solderable, ensuring compatibility with modern manufacturing processes. Additionally, it offers optional features such as a polarizing key and pick & place pads for enhanced usability in assembly.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2 Mm from Samtec features a pitch spacing of 2.00 mm and is designed for surface mount applications. It is constructed with a black liquid crystal polymer insulator and utilizes beryllium copper (BeCu) for the contacts, which are available with either tin or gold plating options. The connector has a current rating of 3.2 A per pin (with two pins powered) and a voltage rating of 350 VAC. It operates effectively within a temperature range of -55 °C to +125 °C and supports a maximum of 100 mating cycles with a gold plating option. The product is RoHS compliant and is lead-free solderable, ensuring compatibility with modern manufacturing processes. Additionally, it offers optional features such as a polarizing key and pick & place pads for enhanced usability in assembly.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec - 97P9006 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
97P9006
Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec 97P9006
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-112-02-SM-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-112-02-SM-D
CONN RCPT 24POS 0.079 GOLD SMD

CONN RCPT 24POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 97P9006 SMM-112-02-SM-D
Product Name Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-606-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details