Samtec Inc. Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec SMM-112-02-SM-D-K

Description
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec - 97P9007 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
97P9007
Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec 97P9007
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P9007
Product Name Connector, Receptacle, 24 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-06-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details