Samtec Inc. Connector, Receptacle, 11 Position, 1Row, 2Mm; Connector Systems Samtec SMM-111-02-S-S-TR

Description
CONNECTOR, RECEPTACLE, 11 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 11 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 11 Position, 1Row, 2Mm; Connector Systems Samtec - 97P8929 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 11 Position, 1Row, 2Mm; Connector Systems Samtec
97P8929
Connector, Receptacle, 11 Position, 1Row, 2Mm; Connector Systems Samtec 97P8929
CONNECTOR, RECEPTACLE, 11 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 11 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P8929
Product Name Connector, Receptacle, 11 Position, 1Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details