Samtec Inc. SMD Electronic Connector SMM-109-02-S-D

Description
CONN RCPT 18POS 0.079 GOLD SMD Product overview: SMM-109-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-109-02-S-D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 18POS 0.079 GOLD SMD Product overview: SMM-109-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-109-02-S-D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.0Mm, SMT, 2X9 Position (part number 11P7144) from Samtec features a 2.00 mm pitch and is designed for surface mount applications. It has 18 contacts arranged in two rows, making it suitable for board-to-board and wire-to-board connections. The insulator is made from black liquid crystal polymer, while the contacts are constructed from beryllium copper with options for tin or gold plating over nickel. This socket has a current rating of 3.2 A per pin and a voltage rating of 350 VAC, with an operating temperature range of -55°C to +125°C. The contact resistance is specified at 10 mΩ, and it supports a maximum of 100 cycles with gold plating. The product is RoHS compliant and offers lead-free solderability. Additionally, it can be equipped with a polarizing key for enhanced alignment during assembly.

Datasheet Summary
Powered by GS/AI

The Socket, 2.0Mm, SMT, 2X9 Position (part number 11P7144) from Samtec features a 2.00 mm pitch and is designed for surface mount applications. It has 18 contacts arranged in two rows, making it suitable for board-to-board and wire-to-board connections. The insulator is made from black liquid crystal polymer, while the contacts are constructed from beryllium copper with options for tin or gold plating over nickel. This socket has a current rating of 3.2 A per pin and a voltage rating of 350 VAC, with an operating temperature range of -55°C to +125°C. The contact resistance is specified at 10 mΩ, and it supports a maximum of 100 cycles with gold plating. The product is RoHS compliant and offers lead-free solderability. Additionally, it can be equipped with a polarizing key for enhanced alignment during assembly.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SMM-109-02-S-D
SMD Electronic Connector 315-SMM-109-02-S-D
CONN RCPT 18POS 0.079 GOLD SMD Product overview: SMM-109-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-109-02-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 18POS 0.079 GOLD SMD Product overview: SMM-109-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-109-02-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 2.0Mm, Smt, 2X9 Position; Connector Systems Samtec - 11P7144 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X9 Position; Connector Systems Samtec
11P7144
Socket, 2.0Mm, Smt, 2X9 Position; Connector Systems Samtec 11P7144
SOCKET, 2.0MM, SMT, 2X9 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X9 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-109-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-109-02-S-D
CONN RCPT 18POS 0.079 GOLD SMD

CONN RCPT 18POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SMM-109-02-S-D 11P7144 SMM-109-02-S-D
Product Name SMD Electronic Connector Socket, 2.0Mm, Smt, 2X9 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 350 volts 350 volts
Current Rating 3.2 amps 3.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T04 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 4
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-185-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details