Samtec Inc. Connector, Receptacle, 18 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec SMM-109-02-S-D-P

Description
CONNECTOR, RECEPTACLE, 18 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 18 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 18 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec - 97P8739 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 18 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
97P8739
Connector, Receptacle, 18 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec 97P8739
CONNECTOR, RECEPTACLE, 18 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 18 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P8739
Product Name Connector, Receptacle, 18 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SB ® 120/PP120 die for 2 awg to 6 awg - 1388G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details