Samtec Inc. Connector, Receptacle, 16 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec SMM-108-02-L-D-P

Description
CONNECTOR, RECEPTACLE, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 40AC5527, features 16 contacts arranged in 2 rows with a 2 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and beryllium copper for the contacts, which are available with either tin or gold plating over nickel. The connector has a current rating of 3.2 A per pin (with 2 pins powered) and a voltage rating of 350 VAC. It operates effectively within a temperature range of -55 °C to +125 °C and is RoHS compliant. This connector supports lead-free soldering and has a maximum insertion depth of 3.05 mm to 3.25 mm. It is designed for high reliability with Tiger Eye,Ñ¢ contacts that provide four-point redundancy, ensuring durability over a maximum of 100 mating cycles when gold plating is used. The connector can be paired with various board and cable mates, making it versatile for different applications. Additionally, it is available with optional pick and place pads for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 40AC5527, features 16 contacts arranged in 2 rows with a 2 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and beryllium copper for the contacts, which are available with either tin or gold plating over nickel. The connector has a current rating of 3.2 A per pin (with 2 pins powered) and a voltage rating of 350 VAC. It operates effectively within a temperature range of -55 °C to +125 °C and is RoHS compliant. This connector supports lead-free soldering and has a maximum insertion depth of 3.05 mm to 3.25 mm. It is designed for high reliability with Tiger Eye,Ñ¢ contacts that provide four-point redundancy, ensuring durability over a maximum of 100 mating cycles when gold plating is used. The connector can be paired with various board and cable mates, making it versatile for different applications. Additionally, it is available with optional pick and place pads for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 16 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC5527 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 16 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
40AC5527
Connector, Receptacle, 16 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec 40AC5527
CONNECTOR, RECEPTACLE, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC5527
Product Name Connector, Receptacle, 16 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

5 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers