Samtec Inc. Connector Systems Samtec SMM-107-01-S-D.

Description
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SMM Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Description
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SMM Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Samtec - 28AC2302 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Samtec
28AC2302
Connector Systems Samtec 28AC2302
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SMM Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SMM Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC2302
Product Name Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NANQ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1731093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details