Samtec Inc. Connector, Receptacle, 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec SMM-106-02-SM-S-P

Description
CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 97P8552, features 6 contacts arranged in a single row with a 2 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and beryllium copper for the contacts, which are available with either tin or gold plating over nickel. The connector has a current rating of 3.2 A per pin (with two pins powered) and a voltage rating of 350 VAC. It operates effectively within a temperature range of -55 °C to +125 °C and is RoHS compliant. This connector supports lead-free soldering and has a maximum insertion depth of 3.05 mm to 3.25 mm. It is designed for high reliability with Tiger Eye,Ñ¢ contacts that provide four-point redundancy, ensuring durability over a maximum of 100 mating cycles with a gold plating option. Additionally, it can be equipped with a polarizing key for proper alignment and is compatible with various board and cable mates.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 97P8552, features 6 contacts arranged in a single row with a 2 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and beryllium copper for the contacts, which are available with either tin or gold plating over nickel. The connector has a current rating of 3.2 A per pin (with two pins powered) and a voltage rating of 350 VAC. It operates effectively within a temperature range of -55 °C to +125 °C and is RoHS compliant. This connector supports lead-free soldering and has a maximum insertion depth of 3.05 mm to 3.25 mm. It is designed for high reliability with Tiger Eye,Ñ¢ contacts that provide four-point redundancy, ensuring durability over a maximum of 100 mating cycles with a gold plating option. Additionally, it can be equipped with a polarizing key for proper alignment and is compatible with various board and cable mates.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 97P8552 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
97P8552
Connector, Receptacle, 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 97P8552
CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P8552
Product Name Connector, Receptacle, 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data