Samtec Inc. Connector, Receptacle, 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec SMM-106-02-L-S

Description
CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC5513 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC5513
Connector, Receptacle, 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC5513
CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC5513
Product Name Connector, Receptacle, 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details