Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-106-02-L-D

Description
CONN RCPT 12POS 0.079 GOLD SMD
Datasheet
Description
CONN RCPT 12POS 0.079 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-106-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-106-02-L-D
CONN RCPT 12POS 0.079 GOLD SMD

CONN RCPT 12POS 0.079 GOLD SMD

Supplier's Site
Connector, Receptacle, 12 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC5510 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 12 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
40AC5510
Connector, Receptacle, 12 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec 40AC5510
CONNECTOR, RECEPTACLE, 12 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 12 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SMM-106-02-L-D 40AC5510
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 12 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
PCB Connectors - NCA-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCB Headers - 1621287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details