Samtec Inc. Electronic Connector SMM-105-01-S-S

Description
CONN RCPT 5POS 0.079 GOLD PCB Product overview: SMM-105-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-105-01-S-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 5POS 0.079 GOLD PCB Product overview: SMM-105-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-105-01-S-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SMM-105-01-S-S
Electronic Connector 315-SMM-105-01-S-S
CONN RCPT 5POS 0.079 GOLD PCB Product overview: SMM-105-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-105-01-S-S can be used for catalog matching and distributor lookup.

CONN RCPT 5POS 0.079 GOLD PCB Product overview: SMM-105-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-105-01-S-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - SMM-105-01-S-S - 794781-SMM-105-01-S-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SMM-105-01-S-S
794781-SMM-105-01-S-S
Rectangular Connectors - SMM-105-01-S-S 794781-SMM-105-01-S-S
Manufacturer: Samtec Inc. Win Source Part Number: 794781-SMM-105-01-S- S Series: Tiger Eye SMM Packaging: Tube Number of Positions: 5 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Beryllium Copper Voltage Rating: 350VAC Current Rating: 3.2A per Contact Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Family Name: SMM Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.140" (3.56mm) Contact Shape: Square Alternative Parts (Cross-Reference): A-SMM-105-01-F-S; BLY 1 05; 831-83-005-10-001101 ; 831-87-005-10-001101 ; Introduction Date: October 07, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 794781-SMM-105-01-S-S
Series: Tiger Eye SMM
Packaging: Tube
Number of Positions: 5
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Beryllium Copper
Voltage Rating: 350VAC
Current Rating: 3.2A per Contact
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Family Name: SMM
Insulation Color: Black
Categories: Connectors, Interconnects
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.140" (3.56mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): A-SMM-105-01-F-S; BLY 1 05; 831-83-005-10-001101; 831-87-005-10-001101 ;
Introduction Date: October 07, 2003
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Socket, 2.0Mm, 1X5 Position; Connector Systems Samtec - 97P8384 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 1X5 Position; Connector Systems Samtec
97P8384
Socket, 2.0Mm, 1X5 Position; Connector Systems Samtec 97P8384
SOCKET, 2.0MM, 1X5 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, 1X5 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SMM-105-01-S-S 794781-SMM-105-01-S-S 97P8384
Product Name Electronic Connector Rectangular Connectors - SMM-105-01-S-S Socket, 2.0Mm, 1X5 Position; Connector Systems Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products