Samtec Inc. Socket, 2.0Mm, 2X5 Position; Connector Systems Samtec SMM-105-01-S-D

Description
SOCKET, 2.0MM, 2X5 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes
Description
SOCKET, 2.0MM, 2X5 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.0Mm, 2X5 Position (part number 97P8380) from Samtec features a 2.00 mm pitch and is designed for board-to-board and wire-to-board applications. It has a total of 10 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the contacts are made of beryllium copper with options for tin or gold plating over nickel. This socket has a current rating of 3.2 A per pin and a voltage rating of 350 VAC, making it suitable for various electronic applications. The operating temperature range is from -55°C to +125°C, and it is RoHS compliant. The socket also includes a locking clip for secure connections and is available with optional pick and place pads for automated assembly.

Datasheet Summary
Powered by GS/AI

The Socket, 2.0Mm, 2X5 Position (part number 97P8380) from Samtec features a 2.00 mm pitch and is designed for board-to-board and wire-to-board applications. It has a total of 10 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the contacts are made of beryllium copper with options for tin or gold plating over nickel. This socket has a current rating of 3.2 A per pin and a voltage rating of 350 VAC, making it suitable for various electronic applications. The operating temperature range is from -55°C to +125°C, and it is RoHS compliant. The socket also includes a locking clip for secure connections and is available with optional pick and place pads for automated assembly.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, 2X5 Position; Connector Systems Samtec - 97P8380 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 2X5 Position; Connector Systems Samtec
97P8380
Socket, 2.0Mm, 2X5 Position; Connector Systems Samtec 97P8380
SOCKET, 2.0MM, 2X5 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, 2X5 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P8380
Product Name Socket, 2.0Mm, 2X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data