Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-104-02-SM-S

Description
CONN RCPT 4POS 0.079 GOLD SMD
Datasheet
Description
CONN RCPT 4POS 0.079 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-104-02-SM-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-104-02-SM-S
CONN RCPT 4POS 0.079 GOLD SMD

CONN RCPT 4POS 0.079 GOLD SMD

Supplier's Site
Connector, Receptacle, 4 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 97P8369 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
97P8369
Connector, Receptacle, 4 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 97P8369
CONNECTOR, RECEPTACLE, 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SMM-104-02-SM-S 97P8369
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 4 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1010-062-0306-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Terminals - 1210 - 847565-1210 - Win Source Electronics
Keystone Electronics Corp.
View Details
3 suppliers
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details