Samtec Inc. SMD Electronic Connector SMM-104-02-S-D-P-TR

Description
CONN RCPT 8POS 0.079 GOLD SMD Product overview: SMM-104-02-S-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-104-02-S-D-P -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 8POS 0.079 GOLD SMD Product overview: SMM-104-02-S-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-104-02-S-D-P -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SMM-104-02-S-D-P-TR
SMD Electronic Connector 315-SMM-104-02-S-D-P-TR
CONN RCPT 8POS 0.079 GOLD SMD Product overview: SMM-104-02-S-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-104-02-S-D-P -TR can be used for catalog matching and distributor lookup.

CONN RCPT 8POS 0.079 GOLD SMD Product overview: SMM-104-02-S-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-104-02-S-D-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - SMM-104-02-S-D-P-TR - 813282-SMM-104-02-S-D-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SMM-104-02-S-D-P-TR
813282-SMM-104-02-S-D-P-TR
Rectangular Connectors - SMM-104-02-S-D-P-TR 813282-SMM-104-02-S-D-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 813282-SMM-104-02-S- D-P-TR Packaging: Reel Number of Positions: 8 Mounting Style: SMD Features: Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Beryllium Copper Voltage Rating: 350VAC Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.140" (3.56mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A per Contact

Manufacturer: Samtec Inc.
Win Source Part Number: 813282-SMM-104-02-S-D-P-TR
Packaging: Reel
Number of Positions: 8
Mounting Style: SMD
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Beryllium Copper
Voltage Rating: 350VAC
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.140" (3.56mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 700
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2A per Contact

Buy Now
Low Profile Socket Strips, 2.00 Mm Pitch Rohs Compliant Samtec - 97P8330 - Newark, An Avnet Company
Chicago, IL, United States
Low Profile Socket Strips, 2.00 Mm Pitch Rohs Compliant Samtec
97P8330
Low Profile Socket Strips, 2.00 Mm Pitch Rohs Compliant Samtec 97P8330
Low Profile Socket Strips, 2.00 mm Pitch RoHS Compliant: Yes

Low Profile Socket Strips, 2.00 mm Pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SMM-104-02-S-D-P-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-104-02-S-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-104-02-S-D-P-TR
CONN RCPT 8POS 0.079 GOLD SMD

CONN RCPT 8POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SMM-104-02-S-D-P-TR 813282-SMM-104-02-S-D-P-TR 97P8330 SMM-104-02-S-D-P-TR
Product Name SMD Electronic Connector Rectangular Connectors - SMM-104-02-S-D-P-TR Low Profile Socket Strips, 2.00 Mm Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder
Voltage Rating 350 volts 350 volts 350 volts
Current Rating 3.2 amps 3.2 amps 3.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102153-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Turret Connectors - 36-11352-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details