Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-103-02-S-D

Description
CONN RCPT 6POS 0.079 GOLD SMD
Description
CONN RCPT 6POS 0.079 GOLD SMD

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SMM-103-02-S-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-103-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-103-02-S-D
CONN RCPT 6POS 0.079 GOLD SMD

CONN RCPT 6POS 0.079 GOLD SMD

Supplier's Site
Socket, 2.0Mm, Smt, 2X3 Position; Connector Systems Samtec - 11P7133 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X3 Position; Connector Systems Samtec
11P7133
Socket, 2.0Mm, Smt, 2X3 Position; Connector Systems Samtec 11P7133
SOCKET, 2.0MM, SMT, 2X3 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X3 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Socket, 2.0Mm, Smt, 2X3Way Rohs Compliant Samtec - 68AJ2139 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X3Way Rohs Compliant Samtec
68AJ2139
Socket, 2.0Mm, Smt, 2X3Way Rohs Compliant Samtec 68AJ2139
SOCKET, 2.0MM, SMT, 2X3WAY ROHS COMPLIANT: YES

SOCKET, 2.0MM, SMT, 2X3WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SMM-103-02-S-D 11P7133 68AJ2139
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, Smt, 2X3 Position; Connector Systems Samtec Socket, 2.0Mm, Smt, 2X3Way Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data