Samtec Inc. Connector, Receptacle, 6 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec SMM-103-02-L-D

Description
CONNECTOR, RECEPTACLE, 6 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 6 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 6 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC5497 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
40AC5497
Connector, Receptacle, 6 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec 40AC5497
CONNECTOR, RECEPTACLE, 6 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC5497
Product Name Connector, Receptacle, 6 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products