Samtec Inc. SMD Electronic Connector SMM-102-02-S-S

Description
CONN RCPT 2POS 0.079 GOLD SMD Product overview: SMM-102-02-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-102-02-S-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 2POS 0.079 GOLD SMD Product overview: SMM-102-02-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-102-02-S-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SMM-102-02-S-S
SMD Electronic Connector 315-SMM-102-02-S-S
CONN RCPT 2POS 0.079 GOLD SMD Product overview: SMM-102-02-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-102-02-S-S can be used for catalog matching and distributor lookup.

CONN RCPT 2POS 0.079 GOLD SMD Product overview: SMM-102-02-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-102-02-S-S can be used for catalog matching and distributor lookup.

Supplier's Site
Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec - 11P7132 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec
11P7132
Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec 11P7132
BOARD-BOARD CONNECTOR SOCKET, 2WAY, 1ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:ReceptacleRoH S Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 2WAY, 1ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Single, Smm Series, Surface Mount, Receptacle, 2, 2 Mm Rohs Compliant Samtec - 15P2641 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Single, Smm Series, Surface Mount, Receptacle, 2, 2 Mm Rohs Compliant Samtec
15P2641
Board-To-Board Connector, Single, Smm Series, Surface Mount, Receptacle, 2, 2 Mm Rohs Compliant Samtec 15P2641
Board-To-Board Connector, Single, SMM Series, Surface Mount, Receptacle, 2, 2 mm RoHS Compliant: Yes

Board-To-Board Connector, Single, SMM Series, Surface Mount, Receptacle, 2, 2 mm RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SMM-102-02-S-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-102-02-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-102-02-S-S
CONN RCPT 2POS 0.079 GOLD SMD

CONN RCPT 2POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SMM-102-02-S-S 11P7132 15P2641 SMM-102-02-S-S
Product Name SMD Electronic Connector Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec Board-To-Board Connector, Single, Smm Series, Surface Mount, Receptacle, 2, 2 Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 350 volts 350 volts
Current Rating 3.2 amps 3.2 amps
Unlock Full Specs
to access all available technical data

Similar Products