Samtec Inc. Connector, Receptacle, 2 Position, 1Row, 2Mm; Connector Systems Samtec SMM-102-02-S-S-K-TR

Description
CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 2 Position, 1Row, 2Mm; Connector Systems Samtec - 97P8231 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2 Position, 1Row, 2Mm; Connector Systems Samtec
97P8231
Connector, Receptacle, 2 Position, 1Row, 2Mm; Connector Systems Samtec 97P8231
CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P8231
Product Name Connector, Receptacle, 2 Position, 1Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4855042 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1602-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers