Samtec Inc. Connector, Receptacle, 2 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec SMM-102-02-L-S

Description
CONNECTOR, RECEPTACLE, 2 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 2 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 2 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC5493 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC5493
Connector, Receptacle, 2 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC5493
CONNECTOR, RECEPTACLE, 2 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC5493
Product Name Connector, Receptacle, 2 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Header; 2; 8 A; 125/300 V; 0.150 in.; 0.35 in.; Polyamide 6.6 - 70078490 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 120 Housings Gray - 1321G8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers