Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-102-01-S-S

Description
CONN RCPT 2POS 0.079 GOLD PCB
Datasheet
Description
CONN RCPT 2POS 0.079 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-102-01-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-102-01-S-S
CONN RCPT 2POS 0.079 GOLD PCB

CONN RCPT 2POS 0.079 GOLD PCB

Supplier's Site
Socket, 2.0Mm, 1X2 Position; Connector Systems Samtec - 97P8210 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 1X2 Position; Connector Systems Samtec
97P8210
Socket, 2.0Mm, 1X2 Position; Connector Systems Samtec 97P8210
SOCKET, 2.0MM, 1X2 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, 1X2 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SMM-102-01-S-S 97P8210
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, 1X2 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data