Samtec Inc. Pin & Socket Connectors SMH-120-02-L-D

Description
.100 Horizontal Surf Mnt Skt Strip
Request a Quote Datasheet
Description
.100 Horizontal Surf Mnt Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SMH-120-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMH-120-02-L-D
Pin & Socket Connectors SMH-120-02-L-D
.100 Horizontal Surf Mnt Skt Strip

.100 Horizontal Surf Mnt Skt Strip

Buy Now
Receptacle, 2.54Mm, Tht, R/a, 40Way; Connector Systems Samtec - 85T6371 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 40Way; Connector Systems Samtec
85T6371
Receptacle, 2.54Mm, Tht, R/a, 40Way; Connector Systems Samtec 85T6371
RECEPTACLE, 2.54MM, THT, R/A, 40WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 2.54MM, THT, R/A, 40WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SMH-120-02-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMH-120-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMH-120-02-L-D
.100" HORIZONTAL SURFACE MOUNT S

.100" HORIZONTAL SURFACE MOUNT S

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SMH-120-02-L-D 85T6371 SMH-120-02-L-D
Product Name Pin & Socket Connectors Receptacle, 2.54Mm, Tht, R/a, 40Way; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1327-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details