Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMH-120-02-G-D

Description
.100" HORIZONTAL SURFACE MOUNT S
Datasheet
Description
.100" HORIZONTAL SURFACE MOUNT S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SMH-120-02-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMH-120-02-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMH-120-02-G-D
.100" HORIZONTAL SURFACE MOUNT S

.100" HORIZONTAL SURFACE MOUNT S

Supplier's Site
Receptacle, 2.54Mm, Tht, R/a, 40Way; Connector Systems Samtec - 97P8118 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 40Way; Connector Systems Samtec
97P8118
Receptacle, 2.54Mm, Tht, R/a, 40Way; Connector Systems Samtec 97P8118
RECEPTACLE, 2.54MM, THT, R/A, 40WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 2.54MM, THT, R/A, 40WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SMH-120-02-G-D 97P8118
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Receptacle, 2.54Mm, Tht, R/a, 40Way; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products