Samtec Inc. Connector, Receptacle, 30 Position, 2Row, 2.54Mm; Connector Systems Samtec SMH-115-02-T-D-TR

Description
CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 30 Position, 2Row, 2.54Mm; Connector Systems Samtec - 97P8078 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 30 Position, 2Row, 2.54Mm; Connector Systems Samtec
97P8078
Connector, Receptacle, 30 Position, 2Row, 2.54Mm; Connector Systems Samtec 97P8078
CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P8078
Product Name Connector, Receptacle, 30 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products