Samtec Inc. Receptacle, 2.54Mm, Tht, R/a, 13Way; Connector Systems Samtec SMH-113-02-T-S

Description
RECEPTACLE, 2.54MM, THT, R/A, 13WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 2.54MM, THT, R/A, 13WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 2.54Mm, Tht, R/a, 13Way; Connector Systems Samtec - 97P8055 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 13Way; Connector Systems Samtec
97P8055
Receptacle, 2.54Mm, Tht, R/a, 13Way; Connector Systems Samtec 97P8055
RECEPTACLE, 2.54MM, THT, R/A, 13WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 2.54MM, THT, R/A, 13WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P8055
Product Name Receptacle, 2.54Mm, Tht, R/a, 13Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075025-G02-16ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1904-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers