Samtec Inc. Pin & Socket Connectors SMH-112-02-L-S

Description
.100 Horizontal Surf Mnt Skt Strip
Request a Quote Datasheet
Description
.100 Horizontal Surf Mnt Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SMH-112-02-L-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMH-112-02-L-S
Pin & Socket Connectors SMH-112-02-L-S
.100 Horizontal Surf Mnt Skt Strip

.100 Horizontal Surf Mnt Skt Strip

Buy Now
Receptacle, 2.54Mm, Tht, R/a, 12Way; Connector Systems Samtec - 85T6364 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 12Way; Connector Systems Samtec
85T6364
Receptacle, 2.54Mm, Tht, R/a, 12Way; Connector Systems Samtec 85T6364
RECEPTACLE, 2.54MM, THT, R/A, 12WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 2.54MM, THT, R/A, 12WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SMH-112-02-L-S 85T6364
Product Name Pin & Socket Connectors Receptacle, 2.54Mm, Tht, R/a, 12Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details