Samtec Inc. Pin & Socket Connectors SMH-110-02-T-S

Description
.100 Horizontal Surf Mnt Skt Strip
Request a Quote Datasheet
Description
.100 Horizontal Surf Mnt Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SMH-110-02-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMH-110-02-T-S
Pin & Socket Connectors SMH-110-02-T-S
.100 Horizontal Surf Mnt Skt Strip

.100 Horizontal Surf Mnt Skt Strip

Buy Now
Receptacle, 2.54Mm, Tht, R/a, 10Way; Connector Systems Samtec - 97P8011 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 10Way; Connector Systems Samtec
97P8011
Receptacle, 2.54Mm, Tht, R/a, 10Way; Connector Systems Samtec 97P8011
RECEPTACLE, 2.54MM, THT, R/A, 10WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 2.54MM, THT, R/A, 10WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMH-110-02-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMH-110-02-T-S
.100" HORIZONTAL SURFACE MOUNT S

.100" HORIZONTAL SURFACE MOUNT S

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SMH-110-02-T-S 97P8011 SMH-110-02-T-S
Product Name Pin & Socket Connectors Receptacle, 2.54Mm, Tht, R/a, 10Way; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Ribbon Cable Connectors - 102321-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers