Samtec Inc. Pin & Socket Connectors SMH-105-02-T-D

Description
.100 Horizontal Surf Mnt Skt Strip
Request a Quote Datasheet
Description
.100 Horizontal Surf Mnt Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SMH-105-02-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMH-105-02-T-D
Pin & Socket Connectors SMH-105-02-T-D
.100 Horizontal Surf Mnt Skt Strip

.100 Horizontal Surf Mnt Skt Strip

Buy Now
Receptacle, 2.54Mm, Tht, R/a, 10Way; Connector Systems Samtec - 97P7897 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 10Way; Connector Systems Samtec
97P7897
Receptacle, 2.54Mm, Tht, R/a, 10Way; Connector Systems Samtec 97P7897
RECEPTACLE, 2.54MM, THT, R/A, 10WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 2.54MM, THT, R/A, 10WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMH-105-02-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMH-105-02-T-D
CONN RCPT 10POS 0.1 TIN SMD R/A

CONN RCPT 10POS 0.1 TIN SMD R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SMH-105-02-T-D 97P7897 SMH-105-02-T-D
Product Name Pin & Socket Connectors Receptacle, 2.54Mm, Tht, R/a, 10Way; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24203-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Plug socket - MSSD-N - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 24 volts
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details