Samtec Inc. Pin & Socket Connectors SMH-103-02-T-D

Description
.100 Horizontal Surf Mnt Skt Strip
Request a Quote Datasheet
Description
.100 Horizontal Surf Mnt Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SMH-103-02-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMH-103-02-T-D
Pin & Socket Connectors SMH-103-02-T-D
.100 Horizontal Surf Mnt Skt Strip

.100 Horizontal Surf Mnt Skt Strip

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SMH-103-02-T-D
SMD Electronic Connector 315-SMH-103-02-T-D
CONN RCPT 6POS 0.1 TIN SMD R/A Product overview: SMH-103-02-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMH-103-02-T-D can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.1 TIN SMD R/A Product overview: SMH-103-02-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMH-103-02-T-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Receptacle, 2.54Mm, Tht, R/a, 6Way; Connector Systems Samtec - 97P7844 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 6Way; Connector Systems Samtec
97P7844
Receptacle, 2.54Mm, Tht, R/a, 6Way; Connector Systems Samtec 97P7844
RECEPTACLE, 2.54MM, THT, R/A, 6WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 2.54MM, THT, R/A, 6WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SMH-103-02-T-D 315-SMH-103-02-T-D 97P7844
Product Name Pin & Socket Connectors SMD Electronic Connector Receptacle, 2.54Mm, Tht, R/a, 6Way; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7809F3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details