Samtec Inc. Rectangular Connectors - SMH-103-02-T-D-TR SMH-103-02-T-D-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 328997-SMH-103-02-T- D-TR Packaging: Reel - TR Number of Positions: 6 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.195" (4.95mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 328997-SMH-103-02-T- D-TR Packaging: Reel - TR Number of Positions: 6 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.195" (4.95mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SMH-103-02-T-D-TR - 328997-SMH-103-02-T-D-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SMH-103-02-T-D-TR
328997-SMH-103-02-T-D-TR
Rectangular Connectors - SMH-103-02-T-D-TR 328997-SMH-103-02-T-D-TR
Manufacturer: Samtec Inc. Win Source Part Number: 328997-SMH-103-02-T- D-TR Packaging: Reel - TR Number of Positions: 6 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.195" (4.95mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 328997-SMH-103-02-T-D-TR
Packaging: Reel - TR
Number of Positions: 6
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.195" (4.95mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
315-SMH-103-02-T-D-TR
SMD Electronic Connector 315-SMH-103-02-T-D-TR
CONN RCPT 6POS 0.1 TIN SMD R/A Product overview: SMH-103-02-T-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMH-103-02-T-D-T R can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.1 TIN SMD R/A Product overview: SMH-103-02-T-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMH-103-02-T-D-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SMH-103-02-T-D-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMH-103-02-T-D-TR
Pin & Socket Connectors SMH-103-02-T-D-TR
.100 Horizontal Surf Mnt Skt Strip

.100 Horizontal Surf Mnt Skt Strip

Buy Now
.100
Chicago, IL, United States
.100" Horizontal Surface Mount Socket Strip Rohs Compliant Samtec
97P7845
.100" Horizontal Surface Mount Socket Strip Rohs Compliant Samtec 97P7845
.100" Horizontal Surface Mount Socket Strip RoHS Compliant: Yes

.100" Horizontal Surface Mount Socket Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SMH-103-02-T-D-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMH-103-02-T-D-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMH-103-02-T-D-TR
CONN RCPT 6POS 0.1 TIN SMD R/A

CONN RCPT 6POS 0.1 TIN SMD R/A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 328997-SMH-103-02-T-D-TR 315-SMH-103-02-T-D-TR SMH-103-02-T-D-TR 97P7845 SMH-103-02-T-D-TR
Product Name Rectangular Connectors - SMH-103-02-T-D-TR SMD Electronic Connector Pin & Socket Connectors .100" Horizontal Surface Mount Socket Strip Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers