Samtec Inc. IC & Component Sockets SMB7H-P-C-HF-RA-CA3

Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote Datasheet
Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
SMB7H-P-C-HF-RA-CA3
IC & Component Sockets SMB7H-P-C-HF-RA-CA3
Slim Body Double-Row IDC Male Assemblies

Slim Body Double-Row IDC Male Assemblies

Buy Now
Singapore, Singapore
75 OHM Electronic Connector
437-SMB7H-P-C-HF-RA-CA3
75 OHM Electronic Connector 437-SMB7H-P-C-HF-RA-CA3
CONN SMB PLUG R/A 75 OHM SOLDER Product overview: SMB7H-P-C-HF-RA-CA3 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMB7H-P-C-HF-RA- CA3 can be used for catalog matching and distributor lookup.

CONN SMB PLUG R/A 75 OHM SOLDER Product overview: SMB7H-P-C-HF-RA-CA3 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMB7H-P-C-HF-RA-CA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 1294128-SMB7H-P-C-HF-RA-CA3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1294128-SMB7H-P-C-HF-RA-CA3
Connectors, Interconnects - Coaxial Connectors (RF) 1294128-SMB7H-P-C-HF-RA-CA3
Win Source Part Number: 1294128-SMB7H-P-C-HF -RA-CA3 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: TRUE75™ SMB7H Connector Type: Plug, Female Socket Fastening Type: Snap-On Package: Bulk Contact Termination: Solder Connector Style: SMB Voltage Rating: 335 V Frequency - Max: 4 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 1 Impedance: 75Ohm Body Material: Brass Shield Termination: Crimp Cable Group: RG-179 Body Finish: Gold Center Contact Material: Copper Alloy Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule Mounting Type: Free Hanging (In-Line), Right Angle Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Samtec Inc. Other Names: SMB7H-P-C-H-RA-CA3,S AM11807,SMB7H-P-C-H- RA-CA3 Base Product Number: SMB7H-P

Win Source Part Number: 1294128-SMB7H-P-C-HF-RA-CA3
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Series: TRUE75™ SMB7H
Connector Type: Plug, Female Socket
Fastening Type: Snap-On
Package: Bulk
Contact Termination: Solder
Connector Style: SMB
Voltage Rating: 335 V
Frequency - Max: 4 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1
Impedance: 75Ohm
Body Material: Brass
Shield Termination: Crimp
Cable Group: RG-179
Body Finish: Gold
Center Contact Material: Copper Alloy
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Mounting Type: Free Hanging (In-Line), Right Angle
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Samtec Inc.
Other Names: SMB7H-P-C-H-RA-CA3,SAM11807,SMB7H-P-C-H-RA-CA3
Base Product Number: SMB7H-P

Buy Now Datasheet
RF Connectors / Coaxial Connectors - SMB7H-P-C-HF-RA-CA3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SMB7H-P-C-HF-RA-CA3
RF Connectors / Coaxial Connectors SMB7H-P-C-HF-RA-CA3
RF Connectors / Coaxial Connectors

RF Connectors / Coaxial Connectors

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number SMB7H-P-C-HF-RA-CA3 437-SMB7H-P-C-HF-RA-CA3 1294128-SMB7H-P-C-HF-RA-CA3 SMB7H-P-C-HF-RA-CA3
Product Name IC & Component Sockets 75 OHM Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) RF Connectors / Coaxial Connectors
Voltage Rating 335 volts 335 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Cable Connectors - NCN-MRCB-R1500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details