CONN SMA JACK STR 50OHM COMPRESS Product overview: SMA-J-P-H-ST-PN2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMA-J-P-H-ST-PN2
Win Source Part Number: 1294136-SMA-J-P-H-ST
Category: Connectors, Interconnects>Coaxia
Features: Field Replaceable, For Hermetically Sealed Pin
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Tray
Contact Termination: Compression
Connector Style: SMA
Voltage Rating: 335 V
Frequency - Max: 20 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Mounting Feature: Flange
Body Material: Brass
Shield Termination: Screw
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Samtec Inc.
Base Product Number: SMA-J
RF Connectors / Coaxial Connectors
50 Ohm SMA Jack / Tray RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 437-SMA-J-P-H-ST-PN2 | 1294136-SMA-J-P-H-ST-PN2 | SMA-J-P-H-ST-PN2 | 97P7771 |
| Product Name | 50OHM Electronic Connector | Connectors, Interconnects - Coaxial Connectors (RF) | RF Connectors / Coaxial Connectors | 50 Ohm Sma Jack / Tray Rohs Compliant Samtec |
| Voltage Rating | 335 volts | 335 volts |