Samtec Inc. Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts SMA-J-P-H-ST-EM3

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: IDC Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: IDC Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts - SMA-J-P-H-ST-EM3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
SMA-J-P-H-ST-EM3
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts SMA-J-P-H-ST-EM3
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: IDC Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: IDC
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number SMA-J-P-H-ST-EM3
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
H-Pin®: Stamped Contact -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Automotive Terminals - 1-1452350-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0236 inch (0.6000 mm)
View Details