Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093730-SM2-123-01-G
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 46
Gender: Female
Contact Plating: Gold
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): MMS-123-02-L-DV-K; SQW-123-01-L-D-VS-LC
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093730-SM2-123-01-G-D |
| Product Name | OEM Parts - OEM Parts ( S ) - SM2-123-01-G-D |