Samtec Inc. PCB Sockets SLW-150-01-T-S

Description
Samtec SLW-150-01-T-S PCB Socket
Request a Quote Datasheet
Description
Samtec SLW-150-01-T-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800168 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800168
PCB Sockets 1800168
Samtec SLW-150-01-T-S PCB Socket

Samtec SLW-150-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1800439 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800439
PCB Sockets 1800439
Samtec SLW-150-01-T-S PCB Socket

Samtec SLW-150-01-T-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SLW-150-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-150-01-T-S
Pin & Socket Connectors SLW-150-01-T-S
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SLW-150-01-T-S
Electronic Connector 315-SLW-150-01-T-S
CONN RCPT 50POS 0.1 TIN PCB Product overview: SLW-150-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-150-01-T-S can be used for catalog matching and distributor lookup.

CONN RCPT 50POS 0.1 TIN PCB Product overview: SLW-150-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-150-01-T-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 2.54Mm, 1X50 Position; Connector Systems Samtec - 11P7131 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X50 Position; Connector Systems Samtec
11P7131
Socket, 2.54Mm, 1X50 Position; Connector Systems Samtec 11P7131
SOCKET, 2.54MM, 1X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SLW-150-01-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-150-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-150-01-T-S
CONN RCPT 50POS 0.1 TIN PCB

CONN RCPT 50POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800168 SLW-150-01-T-S 315-SLW-150-01-T-S 11P7131 SLW-150-01-T-S
Product Name PCB Sockets Pin & Socket Connectors Electronic Connector Socket, 2.54Mm, 1X50 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 406 volts 406 volts
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN6G3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Wire to Board - 1920-29.010-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Female connector/socket - 2091-1125 - WAGO
Specs
Termination Push-button
View Details
3 suppliers