Samtec Inc. Socket, 2.54Mm, 1X45 Position; Connector Systems Samtec SLW-145-01-T-S

Description
SOCKET, 2.54MM, 1X45 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:45Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 1X45 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:45Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 1X45 Position; Connector Systems Samtec - 11P7103 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X45 Position; Connector Systems Samtec
11P7103
Socket, 2.54Mm, 1X45 Position; Connector Systems Samtec 11P7103
SOCKET, 2.54MM, 1X45 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:45Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X45 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:45Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-145-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-145-01-T-S
CONN RCPT 45POS 0.1 TIN PCB

CONN RCPT 45POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P7103 SLW-145-01-T-S
Product Name Socket, 2.54Mm, 1X45 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
“N” Series Adapter Male to Male - 9327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details