Samtec SLW-140-01-T-S PCB Socket
Samtec SLW-140-01-T-S PCB Socket
.100 Tiger Buy Low Prof Skt Strip
CONN RCPT 40POS 0.1 TIN PCB Product overview: SLW-140-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-140-01-T-S can be used for catalog matching and distributor lookup.
SOCKET, 2.54MM, 1X40 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 40POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts;
CONN RCPT 40POS 0.1 TIN PCB
| RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1800651 | SLW-140-01-T-S | 315-SLW-140-01-T-S | 11P7075 | 33AC3157 | SLW-140-01-T-S |
| Product Name | PCB Sockets | Pin & Socket Connectors | Electronic Connector | Socket, 2.54Mm, 1X40 Position; Connector Systems Samtec | Connector, Rcpt, 40Pos, 1Row, 2.54Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Straight; Straight | |||||
| Termination | Solder | Solder | Through Hole | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | |||
| Voltage Rating | 406 volts | 406 volts |