Win Source Part Number: 1034716-SLW-130-01-S
Category: Connectors, Interconnects>Rectan
Series: SLW
Number of Positions: 60
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Mated Stacking Heights: 6.09mm
Standard Package: 1
Insulation Material: Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.180" (4.57mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SSW-130-01-G-D; SSQ-130-01-G-D; SSW-130-02-G-D; 87606-330LF; 76342-330LF; 66953-030LFSLW13001S
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1090-30
Base Product Number: SLW-130
CONN RCPT 60POS 0.1 GOLD PCB Product overview: SLW-130-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-130-01-S-D can be used for catalog matching and distributor lookup.
.100 Tiger Buy Low Prof Skt Strip
CONN RCPT 60POS 0.1 GOLD PCB
SOCKET, 2.54MM, 2X30 POSITION; Connector Systems:Board-to-Boa
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1034716-SLW-130-01-S-D | 315-SLW-130-01-S-D | SLW-130-01-S-D | SLW-130-01-S-D | 11P7013 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, 2X30 Position; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | ||
| Termination | Solder | Solder | Solder | ||
| Mounting | Through Hole | Through Hole | Through Hole Mount |