Samtec Inc. Electronic Connector SLW-129-01-S-S

Description
CONN RCPT 29POS 0.1 GOLD PCB Product overview: SLW-129-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-129-01-S-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 29POS 0.1 GOLD PCB Product overview: SLW-129-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-129-01-S-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SLW-129-01-S-S
Electronic Connector 315-SLW-129-01-S-S
CONN RCPT 29POS 0.1 GOLD PCB Product overview: SLW-129-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-129-01-S-S can be used for catalog matching and distributor lookup.

CONN RCPT 29POS 0.1 GOLD PCB Product overview: SLW-129-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-129-01-S-S can be used for catalog matching and distributor lookup.

Supplier's Site
Socket, 2.54Mm, 1X29 Position; Connector Systems Samtec - 11P7008 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X29 Position; Connector Systems Samtec
11P7008
Socket, 2.54Mm, 1X29 Position; Connector Systems Samtec 11P7008
SOCKET, 2.54MM, 1X29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X29 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-129-01-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-129-01-S-S
CONN RCPT 29POS 0.1 GOLD PCB

CONN RCPT 29POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SLW-129-01-S-S 11P7008 SLW-129-01-S-S
Product Name Electronic Connector Socket, 2.54Mm, 1X29 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 406 volts
Current Rating 5.2 amps
Unlock Full Specs
to access all available technical data