Samtec Inc. Pin & Socket Connectors SLW-127-01-T-S

Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLW-127-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-127-01-T-S
Pin & Socket Connectors SLW-127-01-T-S
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-127-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-127-01-T-S
CONN RCPT 27POS 0.1 TIN PCB

CONN RCPT 27POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, 1X27 Position; Connector Systems Samtec - 11P6998 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X27 Position; Connector Systems Samtec
11P6998
Socket, 2.54Mm, 1X27 Position; Connector Systems Samtec 11P6998
SOCKET, 2.54MM, 1X27 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X27 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW-127-01-T-S SLW-127-01-T-S 11P6998
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 1X27 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data