Samtec Inc. Pin & Socket Connectors SLW-120-01-T-S

Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote
Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLW-120-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-120-01-T-S
Pin & Socket Connectors SLW-120-01-T-S
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
PCB Sockets - 1800892 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800892
PCB Sockets 1800892
Samtec SLW-120-01-T-S PCB Socket

Samtec SLW-120-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1800648 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800648
PCB Sockets 1800648
Samtec SLW-120-01-T-S PCB Socket

Samtec SLW-120-01-T-S PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SLW-120-01-T-S
Electronic Connector 315-SLW-120-01-T-S
CONN RCPT 20POS 0.1 TIN PCB Product overview: SLW-120-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-120-01-T-S can be used for catalog matching and distributor lookup.

CONN RCPT 20POS 0.1 TIN PCB Product overview: SLW-120-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-120-01-T-S can be used for catalog matching and distributor lookup.

Supplier's Site
Socket, 2.54Mm, 1X20 Position; Connector Systems Samtec - 11P6956 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X20 Position; Connector Systems Samtec
11P6956
Socket, 2.54Mm, 1X20 Position; Connector Systems Samtec 11P6956
SOCKET, 2.54MM, 1X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-120-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-120-01-T-S
CONN RCPT 20POS 0.1 TIN PCB

CONN RCPT 20POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW-120-01-T-S 1800892 315-SLW-120-01-T-S 11P6956 SLW-120-01-T-S
Product Name Pin & Socket Connectors PCB Sockets Electronic Connector Socket, 2.54Mm, 1X20 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 406 volts 406 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1108 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details