Samtec Inc. Pin & Socket Connectors SLW-120-01-T-D

Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLW-120-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-120-01-T-D
Pin & Socket Connectors SLW-120-01-T-D
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SLW-120-01-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-120-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-120-01-T-D
CONN RCPT 40POS 0.1 TIN PCB

CONN RCPT 40POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, 2X20 Position; Connector Systems Samtec - 11P6955 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X20 Position; Connector Systems Samtec
11P6955
Socket, 2.54Mm, 2X20 Position; Connector Systems Samtec 11P6955
SOCKET, 2.54MM, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 56AC6599 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
56AC6599
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 56AC6599
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:SLW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:SLW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW-120-01-T-D SLW-120-01-T-D 11P6955 56AC6599
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 2X20 Position; Connector Systems Samtec Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Backplane Connectors - 100143-1 - TE Connectivity
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
8 suppliers
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details