Samtec Inc. Pin & Socket Connectors SLW-116-01-T-S

Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLW-116-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-116-01-T-S
Pin & Socket Connectors SLW-116-01-T-S
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
PCB Sockets - 1800427 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800427
PCB Sockets 1800427
Samtec SLW-116-01-T-S PCB Socket

Samtec SLW-116-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1800167 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800167
PCB Sockets 1800167
Samtec SLW-116-01-T-S PCB Socket

Samtec SLW-116-01-T-S PCB Socket

Supplier's Site
Socket, 2.54Mm, 1X16 Position; Connector Systems Samtec - 11P6932 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X16 Position; Connector Systems Samtec
11P6932
Socket, 2.54Mm, 1X16 Position; Connector Systems Samtec 11P6932
SOCKET, 2.54MM, 1X16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW-116-01-T-S 1800427 11P6932
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.54Mm, 1X16 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers