Samtec Inc. PCB Sockets SLW-116-01-G-S

Description
Samtec SLW-116-01-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec SLW-116-01-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800869 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800869
PCB Sockets 1800869
Samtec SLW-116-01-G-S PCB Socket

Samtec SLW-116-01-G-S PCB Socket

Supplier's Site
PCB Sockets - 1800646 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800646
PCB Sockets 1800646
Samtec SLW-116-01-G-S PCB Socket

Samtec SLW-116-01-G-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SLW-116-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-116-01-G-S
Pin & Socket Connectors SLW-116-01-G-S
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SLW-116-01-G-S
Electronic Connector 315-SLW-116-01-G-S
CONN RCPT 16POS 0.1 GOLD PCB Product overview: SLW-116-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-116-01-G-S can be used for catalog matching and distributor lookup.

CONN RCPT 16POS 0.1 GOLD PCB Product overview: SLW-116-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-116-01-G-S can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SLW-116-01-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-116-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-116-01-G-S
CONN RCPT 16POS 0.1 GOLD PCB

CONN RCPT 16POS 0.1 GOLD PCB

Supplier's Site
Conn Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Samtec - 11P6928 - Newark, An Avnet Company
Chicago, IL, United States
Conn Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Samtec
11P6928
Conn Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Samtec 11P6928
CONN RCPT, 16POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONN RCPT, 16POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800869 SLW-116-01-G-S 315-SLW-116-01-G-S SLW-116-01-G-S 11P6928
Product Name PCB Sockets Pin & Socket Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 406 volts 406 volts
Unlock Full Specs
to access all available technical data