Samtec Inc. Pin & Socket Connectors SLW-114-01-T-S

Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLW-114-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-114-01-T-S
Pin & Socket Connectors SLW-114-01-T-S
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
PCB Sockets - 1800166 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800166
PCB Sockets 1800166
Samtec SLW-114-01-T-S PCB Socket

Samtec SLW-114-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1800421 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800421
PCB Sockets 1800421
Samtec SLW-114-01-T-S PCB Socket

Samtec SLW-114-01-T-S PCB Socket

Supplier's Site
Socket, 2.54Mm, 1X14 Position; Connector Systems Samtec - 11P6920 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X14 Position; Connector Systems Samtec
11P6920
Socket, 2.54Mm, 1X14 Position; Connector Systems Samtec 11P6920
SOCKET, 2.54MM, 1X14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-114-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-114-01-T-S
CONN RCPT 14POS 0.1 TIN PCB

CONN RCPT 14POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW-114-01-T-S 1800166 11P6920 SLW-114-01-T-S
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.54Mm, 1X14 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products