Samtec Inc. Pin & Socket Connectors SLW-110-01-S-S

Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLW-110-01-S-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-110-01-S-S
Pin & Socket Connectors SLW-110-01-S-S
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SLW-110-01-S-S
Electronic Connector 315-SLW-110-01-S-S
CONN RCPT 10POS 0.1 GOLD PCB Product overview: SLW-110-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-110-01-S-S can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.1 GOLD PCB Product overview: SLW-110-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-110-01-S-S can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SLW-110-01-S-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-110-01-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-110-01-S-S
CONN RCPT 10POS 0.1 GOLD PCB

CONN RCPT 10POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 1X10 Position; Connector Systems Samtec - 11P6894 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X10 Position; Connector Systems Samtec
11P6894
Socket, 2.54Mm, 1X10 Position; Connector Systems Samtec 11P6894
SOCKET, 2.54MM, 1X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW-110-01-S-S 315-SLW-110-01-S-S SLW-110-01-S-S 11P6894
Product Name Pin & Socket Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 1X10 Position; Connector Systems Samtec
Termination Solder Solder
Voltage Rating 406 volts
Current Rating 5.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Cable Connectors - NCN-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 511670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details