Samtec Inc. Pin & Socket Connectors SLW-108-01-F-S

Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLW-108-01-F-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-108-01-F-S
Pin & Socket Connectors SLW-108-01-F-S
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
PCB Sockets - 1800636 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800636
PCB Sockets 1800636
Samtec SLW-108-01-F-S PCB Socket

Samtec SLW-108-01-F-S PCB Socket

Supplier's Site
PCB Sockets - 1800887 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800887
PCB Sockets 1800887
Samtec SLW-108-01-F-S PCB Socket

Samtec SLW-108-01-F-S PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SLW-108-01-F-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-108-01-F-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-108-01-F-S
CONN RCPT 8POS 0.1 GOLD PCB

CONN RCPT 8POS 0.1 GOLD PCB

Supplier's Site
Btb Conn, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Samtec - 97P7721 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Samtec
97P7721
Btb Conn, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Samtec 97P7721
BTB CONN, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series RoHS Compliant: Yes

BTB CONN, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW-108-01-F-S 1800636 SLW-108-01-F-S 97P7721
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Btb Conn, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
PCB Headers - 1731138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details